EN
  • EN
  • DE

ADN2830ACPZ32

Part No ADN2830ACPZ32
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description Continuous Wave Laser Average Power Controller | IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Laser Diode Controller (Fiber Optic)
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 25mA
Current - Bias 200mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Style SMD
Family Part Number ADN2830
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141065-ADN2830ACPZ32
Manufacturer Homepage www.analog.com
Family Name ADN2830
Introduction Date August 08, 2002
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN2830ACPZ32 CAD Model

Description

ADN2830ACPZ32 Product Image

The ADN2830ACPZ32 from Analog Devices Inc. is a high-performance, non-return-to-zero (NRZ) modulator designed for fiber optic communication systems. This advanced integrated circuit is engineered to provide precise control of the modulation of optical signals, making it an ideal choice for a broad range of applications including telecommunications, data communications, and high-speed networking.

Key Features

  • High Data Rates: The device supports data rates up to 2.7 Gbps, enabling high-speed data transmission over optical fiber networks.
  • Low Power Consumption: Designed with power efficiency in mind, the ADN2830ACPZ32 operates with a minimal power draw, reducing the overall power budget of the system.
  • Integrated Bias Control: Features an integrated automatic power control (APC) loop to maintain consistent optical output power, ensuring signal integrity over varying conditions.
  • Temperature Compensation: Comes with built-in temperature compensation functionality to maintain performance across a wide temperature range.
  • Compact Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADN2830ACPZ32 saves valuable board space while providing robust functionality.

Applications

  • High-speed Optical Networks
  • Long-haul and Metro Communication Systems
  • Optical Transmitters and Transponders
  • SONET/SDH and Ethernet Systems

The ADN2830ACPZ32 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for the ever-evolving demands of optical communications. With its high data rate support, low power consumption, and integrated APC, this product stands out as a reliable and efficient solution for managing optical signal modulation in a variety of high-speed communication applications.

For detailed technical specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
LASER DRIVER
Lowest to $161.9148
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6741 $71.0223
6+ $19.4249 $116.5494
8+ $18.8179 $150.5432
11+ $18.2109 $200.3199
15+ $17.6038 $264.0570
20+ $15.7828 $315.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess