EN
  • EN
  • DE

GN1158-INE3

Part No GN1158-INE3
Manufacturer Semtech Corporation
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Semtech Corporation
Package Tray
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Voltage - Supply 3.3V
Current - Modulation 20mA
Current - Bias 15 mA
Supplier Device Package 28-QFN
Mounting SMD (SMT)
Base Product Number GN1158
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 964535-GN1158-INE3
Ultra Librarian 3D Model Ultra Librarian GN1158-INE3 CAD Model

Description

The GN1158-INE3 laser diode driver from Semtech Corporation is a high-speed driver designed specifically for fiber optic applications. The GN1158-INE3 is manufactured by Semtech Corporation.

  • Data Rate: 11.3Gbps
  • Operating Voltage: 3.3V
  • Biasing Current (Max): 15mA
  • Modulating Current (Max): 20mA
  • Package: 28-QFN
  • Temperature Range (Max): 150°C

You May Also Be Interested in

Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess