EN
  • EN
  • DE

NT20042-QSOP-TR

Part No NT20042-QSOP-TR
Manufacturer Semtech Corporation
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 300MBPS 5V 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Semtech Corporation
Package Tape & Reel
Product Status Active
Type Laser Diode Driver
Data Rate 300Mbps
Voltage - Supply 3.3V, 5V
Current - Modulation 100mA
Current - Bias 100 mA
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Base Product Number NT20042
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929411-NT20042-QSOP-TR
Ultra Librarian 3D Model Ultra Librarian NT20042-QSOP-TR CAD Model

Description

The NT20042-QSOP-TR is a Laser Diode Driver IC from Semtech Corporation.

  • Application: Power management (laser diode driver)
  • Package Type: Tape & reel
  • Standard Package: 2,500 pieces
  • Data Rate: 300Mbps
  • Current Modulation: 100mA
  • Current Bias: 100mA
  • Voltage Supply: 3.3V and 5V
  • Mounting Type: Surface mount
  • Supplier Device Package: 16-QSOP
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.39.0001
  • Base Product Number: NT20042
  • Status: Active

You May Also Be Interested in

M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,027 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess