EN
  • EN
  • DE

ADN2530YCPZ-500R7

Part No ADN2530YCPZ-500R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DR 11.3GB 3.53V 16LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Number of Channels 1
Voltage - Supply 3.07V ~ 3.53V
Current - Supply 27 mA
Current - Modulation 23mA
Current - Bias 25 mA
Temperature Range - Operating -40°C ~ 100°C
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Mounting Type Surface Mount
Base Product Number ADN2530
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910570-ADN2530YCPZ-500R7
Ultra Librarian 3D Model Ultra Librarian ADN2530YCPZ-500R7 CAD Model

Description

Product Overview: ADN2530YCPZ-500R7

The ADN2530YCPZ-500R7 is a high-performance, directly modulated laser (DML) driver designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is tailored for advanced fiber optic communication systems and is a critical component in enabling high-speed data transmission over optical networks.

Key Features

  • High-Speed Operation: The ADN2530YCPZ-500R7 is capable of driving lasers at data rates up to 11.3 Gbps, making it suitable for 10G Ethernet, 10G Fibre Channel, and other high-speed communication standards.
  • Adjustable Modulation Current: It offers an adjustable modulation current range from 10 mA to 85 mA, providing flexibility and precision for various laser diodes and system requirements.
  • Bias Current Control: The device includes an integrated automatic power control (APC) loop for stable bias current operation, ensuring consistent performance over temperature and lifetime.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device and the laser diode from potential overheating, enhancing system reliability.
  • Signal Integrity: The ADN2530YCPZ-500R7 is designed with an emphasis on signal integrity, offering low jitter and high-quality eye diagrams, which are essential for error-free data transmission.
  • Compact Packaging: Housed in a compact 3 mm x 3 mm, 16-lead LFCSP package, it is well-suited for space-constrained applications.

Applications

  • Datacom and Telecom Optical Transceivers
  • Active Optical Cables
  • Optical Modules for Ethernet and Fibre Channel
  • Other High-Speed Optical Communication Systems

The ADN2530YCPZ-500R7 from Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-quality components for the optical communication market. Its robust feature set ensures that systems can maintain high performance while adapting to the varying demands of modern high-speed networks.

For designers and engineers looking to incorporate a reliable and efficient laser driver into their optical systems, the ADN2530YCPZ-500R7 offers a compelling solution that balances performance, flexibility, and compactness.

You May Also Be Interested in

Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess