EN
  • EN
  • DE

MIC2827-E1YMT-TR

Part No MIC2827-E1YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Triple Output PMIC with HyperLight Load 2.7V to 5.5V 14-Pin TQFN EP T/R / IC PWR MANAGER PROG 3OUT 14TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Applications Processor
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-UFQFN Exposed Pad, 14-TMLF
Manufacturer Package 14-MLF (2.5x2.5)
Win Source Part Number 788561-MIC2827-E1YMT-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2827
Introduction Date July 27, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2827-E1YMT-TR CAD Model

Description

Microchip Technology's MIC2827-E1YMT-TR Power Management IC

The MIC2827-E1YMT-TR from Microchip Technology is a robust, high-performance power management integrated circuit (PMIC) designed to cater to a wide range of applications. This compact, multi-output device is an ideal solution for systems requiring efficient power distribution and management.

Key Features

  • Output Current: The MIC2827-E1YMT-TR is capable of delivering up to 2A of output current, making it suitable for high-power applications.
  • Number of Outputs: This PMIC features three outputs, allowing for multiple devices to be powered simultaneously.
  • High Efficiency: With its high-efficiency design, the MIC2827 minimizes power loss and heat generation, ensuring reliable performance even in demanding situations.
  • Voltage Range: The device operates over a wide input voltage range, accommodating various power sources and system requirements.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the system from overheating, enhancing the overall reliability.
  • Package: The MIC2827-E1YMT-TR comes in a compact, lead-free 12-TQFN (2x2mm) package, making it suitable for space-constrained applications.

Applications

The versatility of the MIC2827-E1YMT-TR allows it to be integrated into a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MIC2827-E1YMT-TR is no exception. It is designed to meet the stringent requirements of various industries, ensuring that it performs reliably over its intended lifetime. Additionally, the device is RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Conclusion

For designers seeking a high-performance, multi-output power management solution, the MIC2827-E1YMT-TR from Microchip Technology stands out as an excellent choice. Its combination of efficiency, reliability, and compact form factor makes it a valuable component in any power-sensitive application.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7221 $59.8862
52+ $2.2335 $116.1420
81+ $2.1638 $175.2678
111+ $2.0940 $232.4340
143+ $2.0242 $289.4606
191+ $1.8147 $346.6077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess