Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Manufacturer Vishay Siliconix
Packaging Bulk
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 35 V
Current - Drain (Idss) @ Vds (Vgs=0) 5 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 2.5 V @ 1 nA
Input Capacitance (Ciss) (Max) @ Vds 4pF @ 15V
Power - Max 300 mW
Temperature Range - Operating -50°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-206AF, TO-72-4 Metal Can
Supplier Device Package TO-206AF (TO-72)
Base Product Number 2N4416
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 200
Win Source Part Number 1325399-2N4416A-E3
Ultra Librarian 3D Model Ultra Librarian 2N4416A-E3 CAD Model

Description

The 2N4416A-E3 is a JFET transistor designed for use in various electronic devices.

  • Category: Discrete Semiconductor Products>Transistors - JFETs
  • Packaging: Bulk
  • Standard Package: 200
  • FET Type: N-Channel
  • Maximum Power: 300 mW
  • Voltage Breakdown (V(BR)GSS): 35 V
  • Current Drain (Idss) @ Vds (Vgs=0): 5 mA @ 15 V
  • Voltage Cutoff (VGS off) @ Id: 2.5 V @ 1 nA
  • Supplier Device Package: TO-206AF (TO-72)
  • Input Capacitance (Ciss) (Max) @ Vds: 4pF @ 15V
  • Temperature Range: -50°C ~ 150°C (TJ)
  • Case / Package: TO-206AF, TO-72-4 Metal Can
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.21.0095
  • Manufacturer: Vishay Siliconix
  • Base Product Number: 2N4416
  • Product Status: Obsolete
  • ROHS3 Compliant: True

You May Also Be Interested in

ON Semiconductor
N-Channel JFET | JFET N-CH 1MA 30MW USFP
Need more? Email Us
ECAD model for TF256-3-TL-H
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
ON Semiconductor
Lowest to $0.3546
ECAD model for TF412ST5G
ON Semiconductor
JFET N-Channel 25V 40mA SOT-23
Lowest to $0.2084
ECAD model for SMMBFJ310LT
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ECAD model for 2SK880-BL(TE85L,F)
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01Q0L

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention