Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Open Drain
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072442-LTC1232CN8
Family Name LTC1232
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1232CN8 CAD Model

Description

Introducing the LTC1232CN8 Microprocessor Supervisory Circuit

The LTC1232CN8 is a cutting-edge microprocessor supervisory circuit designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This device is engineered to enhance system reliability by monitoring the power supply and processor activity in microprocessor-based systems.

Key Features

  • Precision Monitoring: The LTC1232CN8 provides precise power supply monitoring, ensuring that the microprocessor is reset to a known state during power-up, power-down, and brownout conditions.
  • Automatic Reset Generation: Upon detection of out-of-tolerance power supply conditions, the device automatically issues a reset signal to the microprocessor, holding it in reset until conditions return to acceptable levels.
  • Programmable Watchdog Timer: The built-in watchdog timer can be programmed by the user, serving as an additional layer of system reliability by monitoring the microprocessor's activity. If the microprocessor fails to provide a periodic signal, the LTC1232CN8 will trigger a system reset.
  • Backup Battery Switchover: In the event of main power failure, the LTC1232CN8 seamlessly switches to a backup battery, ensuring uninterrupted operation and data retention.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1232CN8 consumes minimal power, contributing to the overall energy efficiency of the system.

Technical Specifications

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: 8-Pin PDIP (Plastic Dual In-line Package)
  • Reset Threshold Voltage: Precisely trimmed to 4.65V
  • Reset Timeout: 200ms minimum
  • Watchdog Timeout: 1.6s minimum

Applications

The LTC1232CN8 is ideal for use in a variety of applications where reliable microprocessor system operation is critical. It is commonly used in:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

With its robust feature set and Linear Technology's commitment to quality, the LTC1232CN8 is an excellent choice for designers seeking a reliable supervisory solution for their microprocessor-based systems.

You May Also Be Interested in

Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF
Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Maxim Integrated
IC MPU/RESET CIRC 3.00V SC70-3
Lowest to $7.3689
ECAD model for MAX6383XR30D2+T
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0835 $62.5050
70+ $1.7096 $119.6720
105+ $1.6561 $173.8905
140+ $1.6027 $224.3780
185+ $1.5493 $286.6205
245+ $1.3890 $340.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 56 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention