EN
  • EN
  • DE

MIC2775-29BM5-TR

Part No MIC2775-29BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR MICROPOWER SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076222-MIC2775-29BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2775-29BM5-TR CAD Model

Description

Microchip Technology MIC2775-29BM5-TR

The MIC2775-29BM5-TR is a high-performance, low-power voltage supervisor designed by Microchip Technology to ensure the reliable operation of microcontrollers and other digital systems. This miniature device is an essential component for systems that require precise monitoring of the power supply voltage to prevent data corruption, erratic operation, or damage due to power anomalies.

This voltage supervisor is tailored to monitor a threshold voltage of 2.93V, providing a robust solution for 3V applications. It is equipped with a built-in delay feature that prevents false triggering due to transient voltage dips, ensuring that the system only resets when truly necessary. The MIC2775-29BM5-TR offers both a manual reset input and a reset output, providing designers with the flexibility to initiate a system reset both automatically and manually.

The device comes in a compact SOT-23-5 package, making it ideal for space-constrained applications. Its low quiescent current is particularly beneficial for battery-powered devices, where power efficiency is paramount. The MIC2775-29BM5-TR is also characterized by its wide operating temperature range, making it suitable for use in a variety of environments.

Key features of the MIC2775-29BM5-TR include:

  • Voltage monitoring threshold preset to 2.93V
  • Built-in programmable delay to avoid false resets
  • Manual reset input for additional control
  • Reset output to trigger system resets
  • Low quiescent current for power-sensitive applications
  • Compact SOT-23-5 package for space-limited designs
  • Wide operating temperature range for versatile use

With its precision voltage monitoring and versatile features, the MIC2775-29BM5-TR is an excellent choice for engineers looking to enhance the reliability of their digital systems. Whether deployed in consumer electronics, automotive systems, or industrial controls, this voltage supervisor from Microchip Technology provides the necessary protection against power supply inconsistencies.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess