Products specifications Report Issue?

Product Status Active
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 11.6A
Voltage - Forward (Vf) (Max) @ If 1.7 V @ 8 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 40 µA @ 650 V
Capacitance @ Vr, F 336pF @ 1V, 100kHz
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252 (DPAK)
Operating Temperature - Junction -55°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian FFSD0865B CAD Model

You May Also Be Interested in

GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340
Taiwan Semiconductor
DIODE SCHOTTKY 40V 3A DO214AA
Lowest to $0.0397
ECAD model for SK34B
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
Panjit
SMC, SUPER
Lowest to $0.1923
ECAD model for MURC5J_R1_00001
Rectron USA
DIODE GEN PURP 3KV 200MA DO15
Need more? Email Us
ECAD model for R3000
Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0280
ECAD model for 1SS400CMT2R

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5410 $54.4920
27+ $3.7260 $100.6020
42+ $3.6096 $151.6032
58+ $3.4931 $202.5998
75+ $3.3767 $253.2525
100+ $3.0274 $302.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,440 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention