EN
  • EN
  • DE

MIC2774L-26BM5

Part No MIC2774L-26BM5
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.67V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058592-MIC2774L-26BM5
Ultra Librarian 3D Model Ultra Librarian MIC2774L-26BM5 CAD Model

Description

Microchip Technology MIC2774L-26BM5 Product Overview

The MIC2774L-26BM5 from Microchip Technology is a high-performance, dual-voltage supervisor designed to monitor power supplies in digital systems. It is a crucial component for ensuring system reliability and robustness by providing power-on reset control and supervisory functions. This tiny device is housed in a space-saving SOT-23-5 package, making it an ideal solution for portable and space-constrained applications.

Key Features

  • Voltage Supervision: The MIC2774L-26BM5 offers precise monitoring for two voltage rails, ensuring that the system operates within its specified voltage range.
  • Adjustable Reset Delay: It includes an externally adjustable reset delay time, allowing designers to tailor the reset timing to match specific system requirements.
  • Low Power Consumption: With its low quiescent current, the MIC2774L-26BM5 is particularly suited for battery-powered devices where power efficiency is critical.
  • Manual Reset Input: A manual reset input is provided, enabling users to trigger a system reset manually, which is useful for system maintenance and troubleshooting.
  • Reset Output: The device features an active-low reset output, which ensures compatibility with a wide range of microcontrollers and other digital ICs.
  • High Accuracy: It boasts a high threshold accuracy, which maintains system stability and performance by preventing unnecessary resets due to threshold voltage variations.

Applications

The MIC2774L-26BM5 is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Embedded Systems
  • Microcontroller Power Supply Monitoring
  • Smart Battery Packs
  • Industrial Equipment

Conclusion

In summary, the MIC2774L-26BM5 from Microchip Technology is a feature-rich, dual-voltage supervisor that offers enhanced system stability and reliability. Its small footprint, adjustable reset delay, and low power consumption make it an excellent choice for designers looking to incorporate power monitoring and reset functionality into their digital systems, especially where space and power are at a premium.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess