EN
  • EN
  • DE

6367035-1

Part No 6367035-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN SFP UPPER CAGE SNAP STR / Position SFP Cage, Upper Section Connector Snap Fit Free Hanging (In-Line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Product Status Obsolete
Connector Style Cage, Upper Section
Connector Type SFP
Mounting Free Hanging (In-Line)
Termination Snap Fit
Features EMI Shielded
Base Product Number 6367035
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 2266-6367035-1,-6367035-1-SI,-1196836-SI,-1196836-SI-ND,63670351,A97413
Standard Package 60
Win Source Part Number 1333876-6367035-1
Ultra Librarian 3D Model Ultra Librarian 6367035-1 CAD Model

Description

The 1333876-6367035-1 is an EMI shielded SFP connector assembly with a snap-fit termination.

  • Mounting: Free-hanging (in-line)
  • Connector Style: Cage, upper section
  • Package: Tray
  • Standard Package: 60
  • ECCN: EAR99
  • REACH: Unaffected
  • Status: Obsolete
  • Alternative Part Numbers: 2266-6367035-1,-6367035-1-SI,-1196836-SI,-1196836-SI-ND,63670351,A97413

You May Also Be Interested in

Amphenol
CONN SAS RCPT 29POS SLD PCB
Need more? Email Us
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $3.2617
Hirose Electric Co Ltd
CONNECTOR / Position Connector
Need more? Email Us
TE Connectivity
CONN XFP RCPT 30POS SLD R/A SMD
Lowest to $3.2271
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Molex, LLC
CONN NANO-PITCH I/O RCPT 42P SMD
Need more? Email Us
Amphenol
CONN SAS PLUG 29POS SLD R/A SMD
Lowest to $5.2512
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Molex, LLC
29 Position SAS Receptacle Connector Press-Fit Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess