EN
  • EN
  • DE

NRVBD640CTG

Part No NRVBD640CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V 3A DPAK / Diode Array 1 Pair Common Cathode 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series Automotive, AEC-Q101, SWITCHMODE™
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Max) @ If 700 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 40 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number NRVBD640
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 649477-NRVBD640CTG
Ultra Librarian 3D Model Ultra Librarian NRVBD640CTG CAD Model

Description

ON Semiconductor NRVBD640CTG Power Rectifier

The ON Semiconductor NRVBD640CTG is a high-performance power rectifier designed to provide efficient and reliable power conversion in a variety of electronic applications. This robust component is part of ON Semiconductor's extensive portfolio of energy-efficient devices, and it stands out for its impressive features and specifications that cater to the demanding requirements of modern power systems.

The NRVBD640CTG is a Schottky Barrier Rectifier that utilizes state-of-the-art semiconductor technology to offer low forward voltage drop and high surge current capability. This makes it an excellent choice for power supply designs where efficiency is a critical factor. It is particularly suited for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection applications.

Key Features of the NRVBD640CTG:

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power loss and improves efficiency in power conversion circuits.
  • High Surge Capability: With its ability to handle high surge currents, the NRVBD640CTG can withstand transient overloads, providing reliable performance under stress conditions.
  • High Junction Temperature: The rectifier can operate at a high junction temperature, making it suitable for high-temperature environments and applications.
  • Low Power Loss and High Efficiency: Designed for low power loss, the device ensures high efficiency, which is essential for energy-sensitive applications.
  • Lead-Free and RoHS Compliant: The NRVBD640CTG is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to meet current environmental regulations.
  • TO-220 Package: Housed in a TO-220 package, the rectifier offers a compact footprint while providing excellent thermal performance.

The NRVBD640CTG is a testament to ON Semiconductor's commitment to providing high-quality components that meet the evolving needs of the electronics industry. Whether it's for power management in consumer electronics, industrial systems, or automotive applications, this power rectifier is engineered to deliver reliable and efficient performance. By integrating the NRVBD640CTG into your design, you can expect a reduction in power losses, an increase in efficiency, and a robust solution that can handle the rigors of high-demand power systems.

You May Also Be Interested in

Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2804 $58.8840
505+ $0.2302 $116.2510
780+ $0.2229 $173.8620
1,075+ $0.2158 $231.9850
1,385+ $0.2086 $288.9110
1,855+ $0.1870 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess