Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Hot Plug Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express
Features Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 3.6 V, 11 V to 13 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 044730-MIC2592B-2BTQTR
Ultra Librarian 3D Model Ultra Librarian MIC2592B-2BTQTR CAD Model

Description

Product Overview: MIC2592B-2BTQTR from Microchip Technology

The MIC2592B-2BTQTR is a high-performance, dual-channel power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is specifically engineered to manage power distribution in USB and other hot-swap applications. The MIC2592B-2BTQTR provides two independent channels, each capable of controlling the power supply to connected peripherals, ensuring reliable operation and protection for both the host system and the peripheral devices.

Key Features

  • Dual Independent Channels: Each channel can control a separate USB port or other loads, offering flexibility in power management for multiple devices.
  • Current Limiting: The device features programmable current limiting to protect the power source and peripheral devices from damage due to overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents overheating, enhancing system reliability and longevity.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the device operates at safe voltage levels, protecting the circuitry from low voltage conditions.
  • Status Flag Outputs: Fault condition indicators for each channel provide real-time feedback on the status of the power distribution, facilitating system diagnostics and monitoring.

Applications

The MIC2592B-2BTQTR is versatile and can be used in a variety of applications where power distribution and management are critical. Common applications include:

  • USB hubs, docking stations, and monitors
  • Hot-swap power supplies
  • Peripheral power control in computers and servers
  • Industrial controls

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2592B-2BTQTR is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability across a wide range of operating conditions. The device is available in a 16-pin thin QFN package (TQFN), which is RoHS compliant and suitable for compact PCB layouts.

Ordering Information

The part number MIC2592B-2BTQTR indicates that the device is provided in tape and reel packaging, which is ideal for automated assembly processes. This makes it a convenient choice for high-volume production requirements.

You May Also Be Interested in

Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to €5.3257
ECAD model for MAX4271ESA+T
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to €47.2154
ECAD model for MAX5921AESA+
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €5.7268
ECAD model for LT1640AHIS8#TRPBF
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to €4.0893
ECAD model for UCC2918DP/81510
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €4.7970
ECAD model for MP5921GV-Z

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention