EN
  • EN
  • DE

LTC4217CFE#PBF

Part No LTC4217CFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 26.5V N-Channel Positive Low Voltage 20-Pin TSSOP EP Tube / IC CTRLR HOT SWAP 2A 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Operating Supply Voltage 2.9 V ~ 26.5 V
Current - Output (Maximum) 2A
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Feature Pins FB, /FLT, IMON, ISET, OV, PG, TIMER, UV
Win Source Part Number 783937-LTC4217CFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4217
Introduction Date August 25, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4217CFE#PBF CAD Model

Description

The LTC4217CFE#PBF from Linear Technology is a sophisticated hot swap controller designed to manage the insertion and removal of circuit boards into live backplanes or other hot systems. This integrated circuit allows a board to be safely inserted and removed from a live backplane without causing any disruption to the main power supply or to other boards in the system.

Key Features

  • Wide Operating Voltage Range: The device is capable of operating over a wide voltage range, typically from 2.9V to 26.5V, making it versatile for various applications.
  • Adjustable Current Limit: It offers an adjustable overcurrent limit, which can be set by an external resistor. This feature provides flexibility in controlling the maximum amount of current that the device can handle.
  • Fast Response Time: The LTC4217CFE#PBF is designed with a fast electronic circuit breaker, ensuring quick response to fault conditions and providing robust protection for sensitive components.
  • Automatic Retry Feature: After a fault condition, the device will automatically retry, which can be beneficial in systems where temporary faults may occur and can be cleared without manual intervention.
  • Power Good Output: The inclusion of a 'power good' output signal allows for easy monitoring of the system status and can be used to enable downstream converters after a successful power-up sequence.

Applications

The LTC4217CFE#PBF is ideal for a range of applications, including:

  • Network servers and storage systems
  • Telecommunications equipment
  • Industrial systems
  • High-availability systems

Package and Quality

This device is offered in a 16-lead TSSOP package with an exposed pad for enhanced thermal performance. The part number LTC4217CFE#PBF indicates that the device is RoHS compliant, adhering to the latest environmental standards and regulations. Linear Technology ensures high-quality and reliability, making the LTC4217CFE#PBF a trusted choice for critical system protection.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0291 $51.4947
41+ $2.4854 $101.9014
63+ $2.4078 $151.6914
86+ $2.3301 $200.3886
111+ $2.2524 $250.0164
149+ $2.0194 $300.8906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,493 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess