EN
  • EN
  • DE

LTC4252BCMS-2#PBF

Part No LTC4252BCMS-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative Voltage 10-Pin MSOP Tube / IC HOT SWAP CONTROLLER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -48V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 800μA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 784012-LTC4252BCMS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4252B-2
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4252BCMS-2#PBF CAD Model

Description

The LTC4252BCMS-2#PBF is a sophisticated negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to safely manage the insertion and removal of boards in live backplane systems. This component is specifically engineered to operate with a supply voltage range of -48V, which is a standard in telecom and server applications. The device helps to prevent damage to electronic components that can occur due to sudden surges or arcs when connecting or disconnecting boards under power.

Key Features

  • Integrated Charge Pump: The LTC4252BCMS-2#PBF features an onboard charge pump that enables the controller to drive an external N-channel MOSFET, effectively controlling the power to the load without the need for an additional external power source.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, allowing customization for different board requirements and ensuring protection against overcurrent conditions.
  • Timer-Controlled Circuit Breaker: This device includes a timer that can be programmed to limit the duration of fault conditions, such as overcurrent, thereby preventing prolonged stress on the system.
  • Under-Voltage and Over-Voltage Protection: The LTC4252BCMS-2#PBF provides both under-voltage and over-voltage lockout features, which ensure that the electronic system operates within a safe voltage range.

Applications

The LTC4252BCMS-2#PBF is ideal for a variety of applications that require reliable power management and protection. Its robust design is particularly suitable for:

  • Telecom and Networking Equipment
  • Server and Data Storage Systems
  • Industrial Equipment
  • High-Availability Systems

Product Specifications

The LTC4252BCMS-2#PBF comes in a compact MSOP-10 package, providing a space-efficient solution for dense PCB layouts. It operates over a temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environmental conditions. The device's "glitch" filter avoids nuisance trips due to transient conditions, enhancing system stability and uptime.

With its combination of features, the LTC4252BCMS-2#PBF from Linear Technology offers a robust and reliable solution for hot swap applications, providing both protection and control in a single integrated package.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0926 $52.5742
40+ $2.5376 $101.5040
62+ $2.4583 $152.4146
85+ $2.3790 $202.2150
109+ $2.2997 $250.6673
146+ $2.0618 $301.0228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess