EN
  • EN
  • DE

MIC2589R-1YM

Part No MIC2589R-1YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MIC2589
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 54
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884677-MIC2589R-1YM
Ultra Librarian 3D Model Ultra Librarian MIC2589R-1YM CAD Model

Description

The MIC2589R-1YM from Microchip Technology is a high-quality, high-efficiency integrated circuit designed for power management applications. This robust component is part of Microchip's MIC2589 series and is a single-channel, high-side power distribution switch that is optimized for hot-swap applications.

Key Features

  • Hot-Swap Capability: The device allows for the safe insertion and removal of circuit boards into live backplanes, minimizing the risk of damage caused by inrush currents.
  • Programmable Current Limiting: The MIC2589R-1YM includes an adjustable current limit feature which provides design flexibility and protection against overcurrent conditions.
  • Thermal Management: It incorporates an over-temperature shutdown mechanism that protects the device and the system from excessive heat.
  • High Voltage Operation: The device is capable of operating at voltages up to 5.5V, making it suitable for a variety of industrial applications.
  • Status Flag: It includes a status flag output that provides a real-time indication of the operating condition, which can be used for downstream signaling or as an interrupt for a microcontroller.

Applications

The MIC2589R-1YM is ideal for a range of applications where power distribution and control are critical. These include:

  • Servers and Workstations
  • RAID Systems
  • Telecommunications Equipment
  • Industrial Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2589R-1YM is no exception. This product is designed to meet the rigorous standards required for industrial and commercial use, ensuring reliable performance in even the most demanding environments.

Easy Integration

With its industry-standard packaging and comprehensive technical support, the MIC2589R-1YM is easy to integrate into existing designs, simplifying the development process and reducing time to market for new products.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.9311 $103.8622
3+ $42.6103 $127.8309
5+ $41.2785 $206.3925
6+ $39.9468 $239.6808
8+ $38.6163 $308.9304
11+ $34.6211 $380.8321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess