The MAX5901LBEUT-T from Maxim Integrated is a high-performance, single-channel, hot-swap controller designed to provide safe insertion and removal of circuit boards from a live backplane. This compact, efficient device is housed in a small 6-pin SOT-23 package, making it an ideal choice for space-constrained applications.
Key Features
- Hot-Swap Controller: Enables safe insertion and removal of boards without powering down the system.
- Single Channel: Manages power for one channel, simplifying design and reducing component count.
- Adjustable Overcurrent Protection: Users can set the current limit to meet specific application requirements, enhancing versatility.
- Undervoltage Lockout (UVLO): Ensures the controller operates only at safe voltages to protect both the device and the system.
- Thermal Shutdown: Protects the device from overheating, thus ensuring long-term reliability.
- Compact SOT-23 Package: Space-saving design ideal for high-density boards.
- Wide Operating Voltage Range: Supports systems with supply voltages from 2.7V to 5.5V, accommodating a variety of designs.
Applications
The MAX5901LBEUT-T is versatile and can be used in a range of applications, including:
- Servers and Network Equipment
- Storage Systems
- Telecommunications Equipment
- Industrial Systems
Product Benefits
This device offers numerous benefits to designers and engineers. Its hot-swap capability minimizes system downtime and increases serviceability by allowing for board maintenance or upgrades without system shutdown. The adjustable overcurrent protection and thermal shutdown features ensure protection against excessive currents and overheating, which contributes to the longevity and reliability of both the controller and the overall system. Additionally, the wide operating voltage range and compact size make it a flexible solution suitable for various electronic systems.
Conclusion
The MAX5901LBEUT-T from Maxim Integrated is a robust, feature-rich hot-swap controller that provides essential protection and management for electronic systems. Its compact form factor, combined with its powerful features, makes it an excellent choice for designers looking to enhance system reliability and maintainability.