EN
  • EN
  • DE

TPS24770RGER

Part No TPS24770RGER
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Hot Swap Controller Channel General Purpose 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name TPS24770
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51879-1, 296-51879-2, TPS24770RGER-ND, 296-51879-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900727-TPS24770RGER
Ultra Librarian 3D Model Ultra Librarian TPS24770RGER CAD Model

Description

The TPS24770RGER is a cutting-edge power management integrated circuit (IC) developed by the renowned electronics company, Texas Instruments (TI). This advanced chip is an integral component for various applications, particularly in the realm of power distribution and control systems.

Key Features

  • High Efficiency: The TPS24770RGER offers high-efficiency power distribution, ensuring minimal power loss during operation and enhancing the overall performance of the system it is integrated with.
  • Advanced Protection: It includes features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system from various electrical anomalies and prolonging the lifespan of the device.
  • Adjustable Current Limit: This IC allows for precise control over the current limit, enabling customization to suit specific application requirements and providing flexibility in design.
  • Operating Range: It operates over a wide input voltage range, making it suitable for a variety of power systems and ensuring reliable performance under different conditions.

Applications

The versatile nature of the TPS24770RGER makes it ideal for use in a number of applications, including:

  • Point of Load (POL) solutions
  • Networking and telecommunication equipment
  • Enterprise systems
  • Industrial power supplies
  • Server and storage systems

Technical Specifications

The device is available in a compact VQFN-24 package and is designed for easy integration into existing systems. Its technical specifications include:

  • Input Voltage Range: 2.5V to 18V
  • Programmable Current Limit up to 5.8A
  • Operating Temperature Range: -40°C to 125°C

Quality and Reliability

Texas Instruments is synonymous with quality, and the TPS24770RGER is no exception. Each IC undergoes rigorous testing to ensure it meets TI's high standards for reliability and performance.

Ordering Information

To order or request samples of the TPS24770RGER, customers can visit the Texas Instruments website or contact an authorized distributor. Detailed documentation, including datasheets and design resources, is available to support the integration of this IC into various products.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6750 $51.4250
27+ $3.8359 $103.5693
41+ $3.7160 $152.3560
56+ $3.5961 $201.3816
72+ $3.4763 $250.2936
97+ $3.1167 $302.3199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess