Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HEEE
Package Bulk
Connector Type Insert without Contacts
Gender Male
Number of Positions 72+Ground
Size H24B
Termination Style Crimp
Voltage Rating 400V
Current Rating (Amps) 16A
Contact Type CEM, DEM
Temperature Range - Operating -40°C ~ 125°C
Housing Material Polycarbonate (PC)
Material Flammability Rating EN45545
Base Product Number HEEE-072
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1314584-HEEE-072-M
Ultra Librarian 3D Model Ultra Librarian HEEE-072-M CAD Model

Description

The HEEE-072-M is a heavy-duty connector manufactured by TE Connectivity. It's part of their extensive range of connectors designed for robust performance in demanding industrial and commercial environments. These connectors are built to withstand vibration, extreme temperatures, and exposure to harsh chemicals.

Applications

  • Industrial Machinery: Used for connecting power, signal, and data lines in heavy industrial equipment.
  • Transportation: Employed in railway, automotive, and aerospace applications where reliability is crucial.
  • Automation Systems: Integrated into robotic systems and automated manufacturing lines for reliable connections.
  • Power Distribution: Utilized in power distribution panels and electrical cabinets.
  • Renewable Energy: Found in solar and wind power systems for connecting various components.

Features

  • Heavy-Duty Construction: Designed to withstand harsh environments and mechanical stress.
  • High Current and Voltage Ratings: Capable of handling significant power loads.
  • Environmental Sealing: Provides protection against dust, water, and chemicals.
  • Multiple Contact Options: Available with various contact arrangements to suit different application needs.
  • Secure Locking Mechanism: Ensures a reliable and vibration-resistant connection.

Benefits

  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced Downtime: Durable construction minimizes the risk of connection failures.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Easy Installation: Designed for quick and easy assembly and disassembly.
  • Enhanced Safety: Environmental sealing and secure locking mechanism enhance safety.

Additional Details

The HEEE-072-M likely refers to a specific configuration within the HEEE series of heavy-duty connectors from TE Connectivity. Details such as the number of contacts, contact type (e.g., pin or socket), voltage and current ratings, and specific environmental sealing characteristics will vary depending on the exact configuration. These connectors often utilize a modular design, allowing for customization to meet specific application requirements. Materials used in construction typically include rugged plastics or metals to withstand harsh conditions. The locking mechanism is designed to prevent accidental disconnection due to vibration or mechanical stress. Designers should consult the official datasheet and product specifications from TE Connectivity for detailed information on the HEEE-072-M configuration, including dimensional drawings, electrical characteristics, materials, and applicable industry standards. Proper installation procedures should be followed to ensure a reliable and long-lasting connection.

You May Also Be Interested in

TE Connectivity
CDM-0.75 / Contact Crimp Pin 18 AWG Silver
Lowest to $0.5647
ECAD model for T2020001008-000
TE Connectivity
DDF-1.5 / Contact Crimp Socket 16 AWG Gold
Need more? Email Us
ECAD model for T2020012015-000
TE Connectivity
DDF-0.5 / Contact Crimp Socket 20 AWG Gold
Need more? Email Us
ECAD model for T2020012005-000
TE Connectivity
Need more? Email Us
ECAD model for H48B-AD-LB
TE Connectivity
Lowest to $3.4982
ECAD model for HA-004-F
TE Connectivity
Need more? Email Us
ECAD model for HMN-012-M
TE Connectivity
CONTACT H.D. CRIMP SKT 22-26AWG
Lowest to $12.7703
ECAD model for 1-1105051-2
Phoenix Contact
CONN HOOD SIDE ENTRY SZB10 M25
Need more? Email Us
ECAD model for 1412600
Phoenix Contact
Need more? Email Us
ECAD model for 1584910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention