EN
  • EN
  • DE

MIC2589-1YM

Part No MIC2589-1YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MIC2589
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 54
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884675-MIC2589-1YM
Ultra Librarian 3D Model Ultra Librarian MIC2589-1YM CAD Model

Description

Microchip Technology's MIC2589-1YM Product Overview

The MIC2589-1YM from Microchip Technology is a robust, high-performance single-channel power ORing controller designed to enhance power system reliability. This integrated circuit (IC) is ideal for applications that require multiple power sources, ensuring seamless switching and redundancy without interruption to the load. The MIC2589-1YM is particularly suitable for systems such as servers, telecommunications equipment, and industrial applications where uninterrupted power is critical.

This power ORing controller operates with an input voltage range from 9V to 20V, making it versatile for various system requirements. It is equipped with a 140mΩ low on-resistance internal FET, which minimizes voltage drop and power dissipation, ensuring efficient power routing between sources. The device can handle continuous current up to 7.5A, providing ample capacity for most power-hungry applications.

The MIC2589-1YM features a programmable current limit, which allows designers to set the maximum current threshold to protect the system from overcurrent conditions. This is complemented by the under-voltage lockout (UVLO) and thermal shutdown features, which provide additional layers of protection against abnormal operating conditions, further enhancing system reliability.

With its fast transient response, the MIC2589-1YM can quickly switch between power sources without causing glitches or brownouts, maintaining a stable operation for sensitive electronic components. The device also includes a flag output that signals the presence of a fault condition, enabling system monitoring and diagnostics.

Available in an 8-pin SOIC package, the MIC2589-1YM is designed for easy integration into existing designs with minimal footprint. Its lead (Pb)-free construction and RoHS compliance make it an environmentally friendly choice for modern electronic systems.

In summary, the MIC2589-1YM from Microchip Technology offers a reliable and efficient solution for power ORing applications. Its combination of robust protection features, efficient power handling, and ease of use make it a valuable component for ensuring uninterrupted power supply in critical systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess