EN
  • EN
  • DE

LTC1644IGN#PBF

Part No LTC1644IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 20-SSOP / Hot Swap Controller 1-CH 13.2V/-10.8V N-Channel Negative Voltage/Positive Voltage 20-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 3.3V, 5V, ±12V
Current - Output (Maximum) 100mA, 500mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP
Feature Pins DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER
Win Source Part Number 782131-LTC1644IGN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1644
Introduction Date August 02, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1644IGN#PBF CAD Model

Description

LTC1644IGN#PBF - Hot Swap Controller from Linear Technology

The LTC1644IGN#PBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to manage the safe insertion and removal of circuit boards from live backplanes. This component is especially crucial in systems where uptime is critical and maintenance or upgrades need to be performed without powering down the entire system. The LTC1644IGN#PBF is housed in a narrow SSOP-16 package, providing a compact solution for space-constrained applications.

Key Features

  • Integrated MOSFET Gate Driver: The LTC1644IGN#PBF features an integrated gate driver for an external N-channel MOSFET, allowing for precise control over the inrush current during hot swapping.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, tailoring the device's performance to specific application requirements.
  • Overcurrent Protection: The device offers robust protection against overcurrent conditions, helping to prevent damage to the electronic components on the inserted board.
  • Undervoltage Lockout: The LTC1644IGN#PBF includes an undervoltage lockout feature that ensures the controller remains off until the supply voltage reaches a safe operating level.
  • Power Good Output: A "power good" output signal is provided, which can be used to enable downstream converters once the board has been safely powered up.

Applications

The LTC1644IGN#PBF is ideal for a variety of applications that require hot swapping capabilities, including:

  • RAID Systems
  • Network Routers and Switches
  • Servers
  • Telecommunications Equipment
  • Industrial Systems

Reliability and Performance

The LTC1644IGN#PBF is built to Linear Technology's high standards, ensuring reliable operation in challenging environments. With features like programmable soft-start to limit inrush current and electronic circuit breaker functionality, this hot swap controller is engineered to provide a smooth and safe power-up sequence for electronic boards.

Whether upgrading a server or maintaining a telecom switch, the LTC1644IGN#PBF helps to streamline the process by enabling quick and safe board swaps, minimizing system downtime, and protecting valuable hardware investments.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7272 $53.1816
7+ $14.5454 $101.8178
11+ $14.0909 $154.9999
15+ $13.6364 $204.5460
19+ $13.1818 $250.4542
26+ $11.8182 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess