EN
  • EN
  • DE

LTC1642IGN#PBF

Part No LTC1642IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOTSWAP ADJ 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications InfiniBand
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Supply Voltage - Operating 2.97 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.25mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR
Win Source Part Number 141008-LTC1642IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1642IGN#PBF CAD Model

Description

The LTC1642IGN#PBF is a sophisticated hot swap controller from Linear Technology designed to safely manage the insertion and removal of circuit boards into live backplanes or other power systems. This intelligent device offers a controlled power ramp-up, which is crucial for preventing glitches on the power bus, reducing inrush current, and protecting both the card and the backplane from damage due to sudden power surges.

Key Features

  • Electronic Circuit Breaker: The LTC1642IGN#PBF provides fast-acting electronic circuit breaker functionality, ensuring quick response to overcurrent conditions, and protecting the system from potential harm.
  • Adjustable Supply Ramp: Users can adjust the supply voltage ramp rate to match specific system requirements, allowing for smooth power-up sequences.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the controller only operates when the supply voltage is within a safe range, preventing malfunctions due to low voltage conditions.
  • Overcurrent Protection: This device offers robust overcurrent protection, which is essential for safeguarding sensitive electronic components against excessive currents that can lead to overheating and failure.
  • Thermal Shutdown: The LTC1642IGN#PBF incorporates a thermal shutdown mechanism to prevent overheating, further enhancing the safety of the system.
  • SO-8 Packaging: The compact SO-8 package allows for efficient use of board space, making it ideal for densely populated PCBs.

Applications

The LTC1642IGN#PBF hot swap controller is versatile and can be used in a variety of applications, including:

  • Redundant Power Systems
  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

Product Specifications

Linear Technology's LTC1642IGN#PBF operates over a wide voltage range and is characterized by its robust design, ensuring reliable performance in challenging environments. The device is available in a lead-free, RoHS-compliant package, reflecting Linear Technology's commitment to environmental sustainability.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8390 $53.5170
7+ $14.6372 $102.4604
11+ $14.1798 $155.9778
15+ $13.7224 $205.8360
19+ $13.2649 $252.0331
26+ $11.8927 $309.2102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess