EN
  • EN
  • DE

LTC4230IGN#PBF

Part No LTC4230IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 3-CH 16.5V N-Channel Positive Low Voltage 20-Pin SSOP N Tube / IC CONTRLLR HOT SWAP TRPL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 3
Internal Switch(s) No
Applications General
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Operating Supply Voltage 1.7 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.8mA
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP
Feature Pins /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER
Win Source Part Number 783976-LTC4230IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4230
Introduction Date August 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4230IGN#PBF CAD Model

Description

Linear Technology LTC4230IGN#PBF Hot Swap Controller

The LTC4230IGN#PBF is a sophisticated, high-performance Hot Swap controller from Linear Technology, designed to allow safe board insertion and removal from a live backplane. This integrated circuit is housed in a narrow SSOP package, offering a compact solution for managing power distribution in high-availability systems.

Key Features:

  • Integrated MOSFET: The device includes an internal N-channel MOSFET, which provides efficient control of the power delivery to the load with minimal external components.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, allowing for precise control over the inrush current during hot-swapping operations.
  • Programmable Timer: A programmable timer ensures that the MOSFET operates within a safe time window, preventing damage from prolonged overcurrent conditions.
  • Overcurrent Protection: The LTC4230IGN#PBF features robust overcurrent protection, safeguarding both the device and the system from unexpected surges.
  • Undervoltage Lockout: The undervoltage lockout (UVLO) feature ensures that the Hot Swap controller operates only when the input voltage is within a safe range.
  • Multi-Range Operation: This device is capable of operating over a wide voltage range, accommodating various applications and system requirements.
  • Status Indicators: Fault and power good indicators provide real-time status feedback, which can be crucial for system monitoring and diagnostics.

Applications:

The LTC4230IGN#PBF is ideal for a range of applications where system uptime and reliability are paramount. These include:

  • RAID Systems
  • Server Backplanes
  • Telecommunications Equipment
  • Network Switches and Routers
  • Industrial Systems

With its advanced features and robust design, the LTC4230IGN#PBF from Linear Technology ensures that power management is handled with precision and care, minimizing downtime and protecting valuable electronic systems. Whether you're deploying servers, managing telecom infrastructure, or maintaining industrial controls, this Hot Swap controller is engineered to meet the demands of critical applications where failure is not an option.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5816 $50.2344
22+ $4.5798 $100.7556
34+ $4.4367 $150.8478
47+ $4.2936 $201.7992
61+ $4.1505 $253.1805
81+ $3.7211 $301.4091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,783 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess