EN
  • EN
  • DE

UCC2912PWP

Part No UCC2912PWP
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description PROGRAMMABLE HOT SWAP POWER MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 3 V ~ 8 V
Current - Output (Maximum) 4A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-HTSSOP
Feature Pins CT, /FAULT, IMAX, /SHTDWN
Win Source Part Number 1276346-UCC2912PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2912
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2912PWP CAD Model

Description

Overview of Texas Instruments UCC2912PWP

The Texas Instruments UCC2912PWP is a robust, integrated circuit designed for power supply overvoltage protection. This advanced device is part of the UCC29xx series, offering a high degree of precision in monitoring voltage levels to safeguard sensitive electronic systems from damage due to excessive voltage conditions.

Key Features

  • Voltage Monitoring Precision: The UCC2912PWP ensures accurate voltage monitoring, which is critical for the protection of power supplies in various electronic applications.
  • Programmable Thresholds: Users can set specific overvoltage thresholds according to their system requirements, providing flexibility and customization for different use cases.
  • Quick Response Time: It has a fast response to overvoltage conditions, minimizing the risk of damage to connected components by quickly shutting down or clamping the output.
  • Wide Operating Voltage Range: This device is capable of handling a broad range of input voltages, making it suitable for diverse applications.
  • Thermal Shutdown: The built-in thermal shutdown feature adds an additional layer of protection, ensuring the device operates within safe temperature limits.

Applications

The UCC2912PWP is ideal for a variety of applications where voltage regulation and protection are critical. It is commonly used in:

  • Power supply units for computers and servers
  • Industrial power systems
  • Telecommunications equipment
  • Consumer electronics

Package and Reliability

The device comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while ensuring reliable connectivity in a printed circuit board (PCB) layout. Its robust design ensures long-term reliability and performance in challenging environments.

Design Support and Resources

Texas Instruments provides comprehensive design support for the UCC2912PWP, including datasheets, reference designs, and application notes. Engineers can access a wealth of resources to facilitate the integration of this overvoltage protection IC into their designs, ensuring optimal performance and protection for their power management systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5664 $52.5312
19+ $5.3879 $102.3701
29+ $5.2195 $151.3655
40+ $5.0511 $202.0440
52+ $4.8828 $253.9056
69+ $4.3776 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess