EN
  • EN
  • DE

MIC2562A-0YM

Part No MIC2562A-0YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CTRLR PCMCIA CARDBUS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 044728-MIC2562A-0YM
Ultra Librarian 3D Model Ultra Librarian MIC2562A-0YM CAD Model

Description

Microchip Technology MIC2562A-0YM Product Overview

The MIC2562A-0YM from Microchip Technology is a robust, high-performance integrated circuit designed to manage the power requirements with precision. This particular device is a part of Microchip's extensive range of power management solutions, which are renowned for their reliability and efficiency. The MIC2562A-0YM caters specifically to applications requiring a Hot Swap Controller that allows for the safe insertion and removal of circuit boards from live backplanes.

Key Features

  • Hot Swap Control: The MIC2562A-0YM is engineered to facilitate the hot swapping of boards by limiting the inrush current during the insertion phase, thus preventing damage to connectors and system components, and ensuring a stable operation during the board exchange process.
  • Voltage Range: It operates within a wide input voltage range, making it versatile for various system voltages and ensuring compatibility with a broad spectrum of backplane designs.
  • Integrated Functions: This IC integrates multiple functions such as undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown, which contribute to the overall system protection and longevity.
  • Power Sequencing: The MIC2562A-0YM can also provide power sequencing capabilities, ensuring that the correct voltage levels are applied or removed in the proper sequence during system power-up or shutdown.
  • Package: The product is available in a compact and robust package, designed to meet the space constraints of densely packed electronic assemblies.

Applications

The MIC2562A-0YM is ideal for a variety of applications, especially in environments where systems cannot be powered down and maintenance or upgrades need to be performed without interrupting service. Typical applications include:

  • Telecommunications equipment
  • Servers and network routers
  • Industrial systems
  • Data centers

With its sophisticated design and built-in protective features, the MIC2562A-0YM ensures a reliable and secure power management solution for critical applications where uptime is paramount. Microchip Technology's commitment to quality and performance is evident in this product, making it a smart choice for designers looking to enhance the operational efficiency and safety of their systems.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess