EN
  • EN
  • DE
  • IT

TPS2062CDGN

Part No TPS2062CDGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual Channel, Current-Limited, Power-Distribution Switches | IC CURR-LIMIT PWR-DIST SW 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 70mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TPS2062C
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272134-TPS2062CDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2062CDGN CAD Model

Description

The TPS2062CDGN is a state-of-the-art power distribution switch designed by Texas Instruments, engineered to enhance the performance and reliability of USB and other power distribution systems. This device is particularly tailored to manage power distribution in a single USB port by offering a current-limiting, over-temperature protection feature that ensures the safety and longevity of electronic components.

Key Features

  • Dual Channel: The TPS2062CDGN comes with two independent channels, allowing for simultaneous power distribution to multiple devices.
  • Current Limiting: Each channel is capable of limiting the output current to a maximum of 1 A, preventing damage from overcurrent conditions.
  • Thermal Shutdown: The device includes an over-temperature protection circuit that automatically shuts down the output if the junction temperature exceeds safe operating limits.
  • Reverse Voltage Protection: The switch is designed to protect against reverse voltage, enhancing the safety of the connected devices.
  • Fast Transient Response: The TPS2062CDGN is optimized for a fast transient response, ensuring stable performance under dynamic load conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct voltage levels, preventing malfunction due to undervoltage conditions.

Applications

The versatility of the TPS2062CDGN makes it ideal for a wide range of applications, including:

  • USB Hubs and Peripherals
  • Hot Swap Supplies
  • Portable Electronics
  • Power Management for Consumer Electronics

Package and Quality

The TPS2062CDGN is housed in a compact 8-pin MSOP (DGN) package that is suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, with each unit rigorously tested to meet industry specifications for performance and reliability.

Technical Support and Resources

For engineers and product designers, Texas Instruments provides extensive technical support and resources. Detailed datasheets, application notes, and design tools are available on the Texas Instruments website to facilitate the integration of the TPS2062CDGN into various projects.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9895 $54.4225
125+ $0.8119 $101.4875
195+ $0.7866 $153.3870
265+ $0.7612 $201.7180
340+ $0.7358 $250.1720
455+ $0.6597 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess