The 74HCT368N is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. It is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic). The 74HCT368N is a hex inverting buffer/line driver with 3-state outputs, which makes it an ideal component for driving bus lines or buffering memory address registers.
Key Features
- Logic Type: Hex Inverting Buffer/Line Driver with 3-state outputs
- Package: The device is housed in a 16-pin DIP (Dual In-line Package), making it suitable for through-hole mounting techniques.
- Supply Voltage Range: 4.5V to 5.5V, which is typical for 5V logic families, allowing easy integration with other 5V logic components.
- High Noise Immunity: The 74HCT368N possesses a high noise immunity characteristic of CMOS devices, ensuring stable operation even in noisy environments.
- Low Power Consumption: It has a low power consumption, which is a hallmark of CMOS technology, making it suitable for battery-operated devices.
- Output Capability: Capable of driving 15 LSTTL loads, the 74HCT368N can handle significant output loads.
- Pin and Function Compatibility: This device is pin-compatible with the 74LS368, providing an easy upgrade path for systems using older logic families.
Applications
The 74HCT368N is versatile and can be used in a variety of applications, including:
- Bus driver
- Memory address driver
- Buffer for high-speed logic circuits
- Input/output port for microprocessors
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HCT368N is manufactured under stringent conditions to ensure optimal performance and reliability. It is designed to meet or exceed industry standards for CMOS logic devices.
For detailed specifications, application notes, and additional resources, it is recommended to consult the official datasheet provided by NXP Semiconductors. This will ensure proper usage and application of the 74HCT368N in your electronic projects.