EN
  • EN
  • DE

SN65CML100D

Part No SN65CML100D
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 65CML
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, LVDS, LVPECL
Output Signal CML
Output Type Differential
Data Rate 1.5Gbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65CML100
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669945-SN65CML100D
Ultra Librarian 3D Model Ultra Librarian SN65CML100D CAD Model

Description

The SN65CML100D, from Texas Instruments, is a high-performance differential line driver designed for applications requiring ultra-low power dissipation and high data rates. The device is part of TI's high-speed signaling product line and is specifically engineered to deliver fast, reliable performance in a wide array of communication and networking systems.

Key Features:

  • High Data Rates: This device supports signaling rates up to 1.5 Gbps, making it suitable for high-speed data transmission applications.
  • Low Power Dissipation: With its low power consumption, the SN65CML100D is ideal for power-sensitive designs, helping to extend the life of battery-powered devices.
  • Reduced EMI: The differential signaling used by the SN65CML100D minimizes electromagnetic interference (EMI), which is critical for maintaining signal integrity in noisy environments.
  • Wide Supply Range: Operating with a supply voltage range from 3.3V to 5V, the device provides design flexibility for various system power schemes.
  • Hot-Plug Capability: The SN65CML100D includes a glitch-free power-up feature, making it suitable for hot-plugging applications.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications:

The SN65CML100D is versatile and can be used in a range of applications, including:

  • Gigabit Ethernet and Fast Ethernet
  • Fibre Channel
  • Backplane data transmission
  • Clock distribution networks
  • Telecommunications and data communications equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN65CML100D is no exception. It is built to meet or exceed the stringent requirements of the industrial and communications markets, ensuring long-term reliability and performance.

Ordering Information:

The SN65CML100D is available in a compact SOIC-8 package, providing a space-saving solution for densely packed PCBs. For detailed specifications, pricing, and ordering information, please visit the Texas Instruments website or contact an authorized TI distributor.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3446 $53.7840
95+ $1.1033 $104.8135
145+ $1.0688 $154.9760
195+ $1.0344 $201.7080
255+ $0.9999 $254.9745
335+ $0.8964 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess