The MIC24C21 from Microchip Technology is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a versatile storage solution for a wide range of applications. With its I²C-compatible interface, this EEPROM provides 2Kb (256 x 8) of memory, making it an ideal choice for storing device configurations, calibration data, or small application parameters.
Key Features
- Memory Size: The MIC24C21 offers 2 Kbits of data storage, organized as 256 x 8 bits, which is suitable for various low-to-medium storage requirements.
- Interface: It features a standard I²C bus interface, facilitating easy integration into existing systems with minimal additional components.
- Operating Voltage: This device operates across a wide voltage range of 2.5V to 5.5V, making it adaptable to both 3.3V and 5V systems.
- Write Protect: A hardware write protect feature ensures data integrity by preventing accidental overwrites or erasure.
- Endurance: The MIC24C21 boasts a high write endurance with 1 million write cycles, ensuring a long operational life for applications that require frequent data updates.
- Data Retention: It guarantees data retention for a minimum of 100 years, offering a reliable solution for long-term data storage.
Applications
The versatility of the MIC24C21 makes it suitable for various applications, including:
- Consumer electronics
- Industrial automation
- Automotive systems
- Smart cards
- Healthcare devices
- Internet of Things (IoT) devices
Conclusion
Overall, the Microchip Technology MIC24C21 EEPROM is a reliable and flexible non-volatile memory solution that offers a balance between size, power, and performance. Its robust feature set and wide operating voltage range make it an excellent choice for designers and engineers looking to incorporate a dependable memory component into their systems.