EN
  • EN
  • DE

LT3850EUF

Part No LT3850EUF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94997-LT3850EUF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3850EUF CAD Model

Description

Product Overview: LT3850EUF by Linear Technology

The LT3850EUF is a high-performance, dual-channel synchronous step-down switching regulator controller designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This advanced controller is engineered to drive high-power and high-efficiency applications, making it an ideal choice for a wide range of industries, including telecommunications, automotive, industrial, and computing.

Key Features

  • Wide Input Voltage Range: The LT3850EUF operates with an input voltage range from 4V to 38V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Dual-Channel Output: With two synchronous channels, the device can deliver two independent outputs or be configured to provide a two-phase single output, enhancing its flexibility for complex power supply designs.
  • High Efficiency: The synchronous operation reduces power losses and improves efficiency, which is critical for thermal management and energy savings in high-performance systems.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 1.5MHz, allowing optimization for efficiency or component size depending on the application requirements.
  • Integrated Boost Diodes: The inclusion of internal boost diodes simplifies the circuit layout and reduces external component count, leading to a more compact and cost-effective design.
  • Robust Protection Features: The LT3850EUF is equipped with overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation and longevity of the end product.

Applications

The versatility and high performance of the LT3850EUF make it suitable for a broad array of applications. It is particularly well-suited for distributed power systems, point-of-load applications, and general-purpose step-down voltage conversion where dual outputs are required. Additionally, its robust protection features make it an excellent choice for sensitive electronic devices that require reliable and consistent power management.

Package and Availability

The LT3850EUF is offered in a compact QFN-24 (4mm x 5mm) package, which is ideal for space-constrained applications. It is available for purchase through Linear Technology's distribution network, ensuring easy accessibility for designers and manufacturers around the globe.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0092
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess