EN
  • EN
  • DE

SY100E131JI

Part No SY100E131JI
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 28PLCC / Flip Flop D-Master-Slave Type Pos-Edge 1-Element 28-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100E
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 1.4GHz
Operating Supply Voltage -4.2 V ~ -5.5 V
Current - Quiescent 70mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Win Source Part Number 795870-SY100E131JI
Popularity Medium
Supply and Demand Status Limited
Family Name SY100E131
Introduction Date November 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY100E131JI CAD Model

Description

Product Overview: SY100E131JI from Microchip Technology

The SY100E131JI is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's SY100E series, which is known for its robust and reliable high-speed logic integrated circuits. The SY100E131JI is specifically tailored for demanding applications that require fast signal processing and high data throughput.

Key Features

  • High-Speed Performance: The device operates at exceptional speeds, making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100E131JI is designed to be energy-efficient, which is crucial for power-sensitive designs.
  • Advanced Technology: Manufactured with advanced technology, this IC ensures reliable performance and longevity in a wide range of operating conditions.
  • Multiple Logic Functions: The SY100E131JI offers versatile logic functions, providing designers with a flexible tool for complex digital systems.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial and other harsh-environment applications.

Applications

The SY100E131JI is ideal for use in a variety of high-speed digital systems. Its performance characteristics make it a perfect fit for applications such as:

  • Telecommunication infrastructure
  • Automated test equipment
  • High-speed computing
  • Networking equipment
  • Aerospace and defense systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY100E131JI is no exception, as it undergoes rigorous testing to ensure it meets the stringent requirements of its target applications. Customers can trust this product to deliver consistent performance and durability.

Product Support and Availability

Microchip Technology provides comprehensive technical support for the SY100E131JI, including datasheets, reference designs, and customer service. The product is widely available through Microchip's extensive distribution network, ensuring that designers and engineers can easily incorporate it into their projects.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess