The CD4724BE, manufactured by Texas Instruments, is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) integrated circuit designed to cater to a wide range of digital applications. This versatile chip is known for its reliability and efficiency, making it a popular choice among engineers and developers for various electronic projects.
Key Features
- High Voltage Types (20V Rating): The CD4724BE can handle higher voltage operations, making it suitable for applications that require a greater voltage range.
- Low Power Consumption: As a CMOS device, it consumes minimal power, which is particularly beneficial for battery-operated devices.
- Decade Counter Functionality: This IC includes a decade counter feature, allowing it to be used in timing and counting applications.
- Diverse Applications: The CD4724BE can be used in a variety of digital applications, including computing systems, data processing, instrumentation, and control systems.
Product Specifications
Attribute
Value
Package/Case
DIP-16
Mounting Type
Through Hole
Operating Temperature
-55°C to +125°C
Logic Type
Binary Counter
Number of Pins
16
Logic Family
CD4000
Supply Voltage - Max
18 V
Supply Voltage - Min
3 V
Quality and Reliability
The CD4724BE is built to Texas Instruments' high standards of quality and reliability, ensuring long-term performance in a variety of operating conditions. This product is RoHS compliant and is designed to meet or exceed industry standards for performance and durability.
Whether you're designing a simple timer or a complex digital system, the CD4724BE offers a blend of versatility, efficiency, and reliability that makes it an excellent choice for your electronic design needs.