EN
  • EN
  • DE

STM805LM6E

Part No STM805LM6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SO / 5 V supervisor with battery switchover
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series STM805
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808539-STM805LM6E
Ultra Librarian 3D Model Ultra Librarian STM805LM6E CAD Model

Description

STM805LM6E Microcontroller from STMicroelectronics

The STM805LM6E is a cutting-edge microcontroller unit (MCU) offered by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This microcontroller is part of the STM8 family, which is renowned for its robust architecture, enhanced performance, and energy efficiency. The STM805LM6E is designed to meet the demanding requirements of a wide range of applications, including industrial control systems, consumer electronics, automotive subsystems, and more.

At the heart of the STM805LM6E lies an advanced 16 MHz advanced STM8 core, which provides the computational power necessary for complex tasks. The core is supported by 8 KB of Flash program memory and 1 KB of RAM, ensuring ample space for application code and data storage. Additionally, it includes 128 bytes of EEPROM, which is ideal for non-volatile storage of configuration parameters or small amounts of data that must be preserved during power cycles.

This microcontroller features a rich set of peripherals that greatly expand its capabilities. Notable among these are an integrated 10-bit analog-to-digital converter (ADC), multiple communication interfaces including I2C, SPI, and UART, and a variety of timers that support PWM generation and event counting. These peripherals allow designers to interface with sensors, actuators, and other microcontrollers or devices, making the STM805LM6E a versatile choice for embedded systems.

The STM805LM6E operates across a wide voltage range of 2.95 V to 5.5 V, which makes it suitable for both battery-powered and mains-connected applications. Additionally, it features an extended temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.

For developers, STMicroelectronics provides comprehensive development tools and software libraries, which simplify the programming and prototyping process. The STM805LM6E is supported by the STVD development environment and the COSMIC STM8 C compiler, which enable efficient code development and debugging.

In summary, the STM805LM6E from STMicroelectronics is an exceptional microcontroller that combines high performance, low power consumption, and a rich set of peripherals, making it an excellent choice for a myriad of embedded applications.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess