Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 28V
Supply Voltage Not Required
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-263-7, D2Pak (6 Leads + Tab)
Supplier Device Package TO-263-7
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1173719-FDBS09H04A
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDBS09H04A CAD Model

Description

Introducing the FDBS09H04A - Your Robust Switching Solution

ON Semiconductor's FDBS09H04A is a state-of-the-art power semiconductor device designed to deliver high-efficiency and high-density power conversion in a variety of applications. As a member of the Fairchild PowerTrench® MOSFET family, the FDBS09H04A is engineered to minimize on-state resistance (R<sub>DS(on)) and to provide superior switching performance and reliability.

Key Features of the FDBS09H04A

  • Low On-Resistance: The FDBS09H04A boasts an exceptionally low R<sub>DS(on), which means it conducts electricity more efficiently when turned on, leading to reduced power loss and improved overall efficiency.
  • High-Speed Switching: Optimized for fast switching applications, this MOSFET allows for efficient power regulation, making it ideal for high-frequency power supplies and converters.
  • High Power Density: Its compact and robust design helps in achieving a higher power density, which is critical in space-constrained applications.
  • Improved Thermal Performance: The device's construction and packaging are designed to enhance heat dissipation, ensuring stability and longevity even under high thermal loads.

Applications

The versatility of the FDBS09H04A makes it suitable for a wide range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Synchronous rectification in AC/DC power supplies
  • Motor drives
  • Point of Load (POL) modules
  • Battery management systems
  • Power tools and other battery-operated devices

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FDBS09H04A is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the needs of the most demanding applications.

In conclusion, the FDBS09H04A from ON Semiconductor is an excellent choice for designers looking to enhance efficiency, reduce power losses, and improve thermal performance in their power conversion systems. Its high-speed switching capability, low on-resistance, and high power density make it a valuable component in a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Need more? Email Us
ECAD model for ITS436L2S
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $1.0409
ECAD model for VND3NV04-E
Diodes Incorporated
PD SWITCH V-QFN4040-17 T&R 4K / Power Switch/Driver 1:1 N-Channel 3.5A V-QFN4040-17
Lowest to $1.5718
ECAD model for DPS1133FIAQ-13
STMicroelectronics
6-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver 1:6 N-Channel 6.6A 32-QFN (6x6)
Lowest to $7.5321
ECAD model for VN9D30Q100FTR
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 16TSSOP / Power Switch/Driver 1:1 N-Channel 500mA 16-TSSOP
Lowest to $0.4313
ECAD model for TPL7407LAQPWRQ1
Fairchild/ON Semiconductor
Integrated Load Switch
Lowest to $2.6364
ECAD model for FDC6324
Torex Semiconductor Ltd
85mΩ High Function Power Switch | 85MO HIGH FUNCTION POWER SWITCH
Lowest to $0.1962
ECAD model for XC8107AC05MR-G
ON Semiconductor
Smart High Side Switch | IC SMART HI SIDE SWITCH D2PAK-7
Lowest to $2.6058
ECAD model for FDBS09H04A
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6058 $65.1450
61+ $2.1381 $130.4241
94+ $2.0713 $194.7022
130+ $2.0045 $260.5850
167+ $1.9377 $323.5959
224+ $1.7372 $389.1328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,600 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention