EN
  • EN
  • DE

MIC2291-34BML

Part No MIC2291-34BML
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.2A 8MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Output Voltage 34V
Channel Output Current 1.2A (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Camera Flash
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 208318-MIC2291-34BML
Ultra Librarian 3D Model Ultra Librarian MIC2291-34BML CAD Model

Description

Microchip Technology's MIC2291-34BML Boost Converter

The MIC2291-34BML is a high-efficiency, PWM (Pulse Width Modulation) boost switching regulator designed by Microchip Technology. It is a part of their extensive portfolio of power management solutions, catering to a wide range of applications. This particular product is well-suited for battery-powered devices due to its low power consumption and high voltage output capabilities.

Encased in a compact 10-MLF® (2.5mm x 2.1mm) package, the MIC2291-34BML is designed to be space-efficient, making it an ideal choice for portable electronics where space is at a premium. It operates over a wide input voltage range from 2.5V to 10V, allowing it to be used with multiple battery chemistries and configurations.

One of the key features of the MIC2291-34BML is its ability to deliver an adjustable output voltage up to 34V. This is particularly beneficial for driving LEDs, OLED displays, and other high voltage applications. The device achieves up to 96% efficiency, which not only conserves power but also minimizes the heat generated during operation.

The MIC2291-34BML incorporates various protective features to ensure the longevity and reliability of the end application. These include under-voltage lockout (UVLO), thermal shutdown, and current limit protection. The UVLO feature ensures that the device operates only when sufficient voltage is available, preventing potential damage from low voltage conditions. Thermal shutdown protects against overheating, while the current limit feature guards against overcurrent conditions that could otherwise lead to component or circuit damage.

For design flexibility, the MIC2291-34BML offers a frequency adjustability option, allowing engineers to set the switching frequency of the device anywhere from 600kHz to 2MHz. This feature helps to optimize the regulator for efficiency or to minimize external component size depending on the application requirements.

In summary, the MIC2291-34BML from Microchip Technology is a versatile, high-voltage boost converter that offers a blend of efficiency, compactness, and reliability. It is well-suited for a variety of applications, including portable devices, LED lighting, and power supplies that require a high step-up voltage conversion.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess