EN
  • EN
  • DE

MIC2044-2BTS-TR

Part No MIC2044-2BTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 1.6V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MIC2044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2044-2BTS TR, MIC2044-2BTS TR-ND, MIC2044-2BTSTR, MIC2044-2BTSTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884634-MIC2044-2BTS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2044-2BTS-TR CAD Model

Description

Microchip Technology's MIC2044-2BTS-TR Power Switch

The MIC2044-2BTS-TR from Microchip Technology is a high-performance, single-channel integrated power switch designed for USB and other hot-swap applications. This device is a part of the MIC2044 series, which is renowned for its reliability and efficiency in managing power distribution in electronic systems.

Key Features

  • Current Limiting: The MIC2044-2BTS-TR provides precise current limiting to protect the host device from over-current conditions. This helps to prevent damage to both the USB port and the peripheral devices.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the power switch ensures safe operation by automatically turning off in the event of excessive heat buildup, thereby preventing thermal damage.
  • Fast Short-Circuit Response: The device boasts a rapid response time to short circuits, reducing the risk of system failure and enhancing overall safety.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, thus protecting the circuitry.
  • Controlled Rise Time: To minimize inrush current during power-up, the MIC2044-2BTS-TR is designed with a controlled output rise time.
  • Reverse Current Blocking: The device prevents reverse current flow when it is turned off, safeguarding downstream components.

Applications

The MIC2044-2BTS-TR is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power management
  • Portable consumer electronics
  • Computers and servers
  • Networking equipment

Package and Availability

Enclosed in a compact, surface-mount SOT-23-5 package, the MIC2044-2BTS-TR is designed for space-constrained applications. Its tape and reel packaging format facilitates efficient assembly for mass production, making it an ideal choice for manufacturers looking to streamline their manufacturing process.

With Microchip's commitment to quality, the MIC2044-2BTS-TR power switch is a reliable solution for designers seeking to incorporate robust power management features into their electronic products.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess