EN
  • EN
  • DE

PCKV857DGG-T

Part No PCKV857DGG-T
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833530-PCKV857DGG-T
Ultra Librarian 3D Model Ultra Librarian PCKV857DGG-T CAD Model

Description

Introducing the NXP PCKV857DGG-T Clock Buffer

The NXP PCKV857DGG-T is a high-performance, low-skew, 1-to-10 differential clock buffer designed to meet the stringent requirements of today's advanced digital systems. Engineered to deliver precise clock distribution, this clock buffer minimizes the skew between output clocks, ensuring reliable and synchronized operation across your electronic components.

Key Features

  • Low Skew: One of the standout features of the PCKV857DGG-T is its ultra-low output-to-output skew, which ensures that all clock signals are aligned with minimal time deviation. This is critical for maintaining data integrity in high-speed communication and processing applications.
  • Multiple Outputs: With ten differential pairs of clock outputs, this device can drive multiple load conditions, making it an ideal choice for complex systems that require a distributed clock architecture.
  • Differential LVPECL Outputs: The use of Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs provides robust signaling in noisy environments, and is well-suited for high-speed data transmission with reduced power consumption.
  • Wide Frequency Range: The PCKV857DGG-T is capable of supporting a broad range of input frequencies, thereby offering versatility for various applications and allowing for easy integration into different system designs.
  • Flexible Power Supply: This device is designed to operate with a 3.3V power supply, which is common in digital systems, simplifying power management and compatibility with existing designs.
  • Industrial Temperature Range: It is built to withstand industrial temperature ranges, ensuring reliability and performance even under harsh operating conditions.
  • Surface-Mount Package: The PCKV857DGG-T comes in a TSSOP-28 package, which is suitable for surface-mount technology, making it easy to assemble and saving space on the PCB.

Applications

The NXP PCKV857DGG-T clock buffer is an excellent choice for various applications, including but not limited to, high-performance computing, networking, telecommunication systems, and data centers. Its ability to distribute a single clock input to multiple outputs with minimal skew is essential for systems that rely on precise timing for data processing and transfer.

Overall, the PCKV857DGG-T from NXP is a reliable and efficient solution for your clock distribution challenges, providing performance and versatility that can help optimize your digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2940 $58.2300
110+ $1.0618 $116.7980
170+ $1.0286 $174.8620
235+ $0.9954 $233.9190
305+ $0.9623 $293.5015
405+ $0.8627 $349.3935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess