EN
  • EN
  • DE

MD1711K6-G

Part No MD1711K6-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC ULTRASOUND DRIVER 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Ultrasound Imaging
Operating Supply Current 2mA
Supply Voltage - Operating 1.3 V to 5 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 1075709-MD1711K6-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MD1711K6-G CAD Model

Description

Introducing the MD1711K6-G from Microchip Technology

The MD1711K6-G is a high-performance, precision integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic systems, providing reliable and efficient performance in a variety of applications.

Key Features

  • High Precision: The MD1711K6-G is engineered for accuracy, ensuring stable and reliable operation in critical applications where precision is paramount.
  • Durability: Built to last, this product is manufactured using high-quality materials, making it resilient against the challenges of harsh industrial environments.
  • Low Power Consumption: With energy efficiency in mind, the MD1711K6-G operates with minimal power waste, contributing to the overall energy saving of the system it's integrated into.
  • Compact Design: Its small footprint allows for easy integration into space-constrained designs, without compromising on performance.
  • Wide Operating Temperature Range: This device is capable of operating across a broad temperature range, ensuring reliability in various climatic conditions.

Applications

The versatility of the MD1711K6-G makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control and automation
  • Communication equipment
  • Medical devices
  • Power management solutions

Technical Specifications

The MD1711K6-G boasts an impressive set of technical specifications that make it an ideal choice for designers and engineers looking for a robust and capable component:

  • Voltage Range: [Insert Voltage Range]
  • Current Consumption: [Insert Current Consumption Details]
  • Operating Temperature: [Insert Temperature Range]
  • Package Type: [Insert Package Information]
  • Certifications: [Insert Applicable Certifications]

Microchip Technology's commitment to quality ensures that the MD1711K6-G meets the highest standards, providing a reliable and efficient solution for your electronic designs. With its advanced features and strong performance, this product stands out as an excellent choice for a multitude of electronic applications.

For more information, detailed datasheets, and ordering options, please visit the official Microchip Technology website or contact your local Microchip sales representative.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess