EN
  • EN
  • DE

MD0100N8-G

Part No MD0100N8-G
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED TO243AA / High Voltage Interface TO-243AA (SOT-89)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Applications High Voltage
Package / Case TO-243AA
Supplier Device Package TO-243AA (SOT-89)
Mounting Type Surface Mount
Base Product Number MD0100
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847857-MD0100N8-G
Ultra Librarian 3D Model Ultra Librarian MD0100N8-G CAD Model

Description

The MD0100N8-G is a state-of-the-art device from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, including industrial, automotive, consumer electronics, and communication systems, where reliability and performance are of paramount importance.

Key Features

  • High Performance: The MD0100N8-G is built to deliver top-notch performance, ensuring that systems operate efficiently and effectively.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics, and this product is engineered to consume minimal power, thereby extending the life of battery-operated devices and reducing energy costs in wired systems.
  • Durability: With robust construction, the MD0100N8-G is designed to withstand harsh conditions and provide a long operational lifespan.
  • Advanced Technology: Incorporating the latest advancements in microchip technology, this product offers enhanced features and capabilities that keep your systems at the forefront of innovation.

Applications

The versatility of the MD0100N8-G allows it to be integrated into a variety of systems. It is particularly well-suited for applications that require high reliability and precision, such as:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronic devices
  • Communication infrastructure

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for their products. The MD0100N8-G is backed by rigorous testing and quality assurance processes, ensuring that customers receive a reliable and consistent product. Additionally, Microchip's global customer support network is available to assist with any technical needs or questions that may arise.

For detailed specifications, datasheets, and further information on how to integrate the MD0100N8-G into your next project, please visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5778 $51.5560
48+ $2.1152 $101.5296
74+ $2.0491 $151.6334
101+ $1.9830 $200.2830
131+ $1.9169 $251.1139
175+ $1.7186 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess