EN
  • EN
  • DE

MCP98243T-BE/MC

Part No MCP98243T-BE/MC
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC TEMP SENSOR 2WIRE 3V 8-DFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Thermal Management
Mfr Microchip Technology
Package Tape & Reel
Function Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number MCP98243
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP98243T-BE/MC-ND,MCP98243T-BE/MCCT,MCP98243T-BE/MCTR,MCP98243T-BE/MCDKR
Standard Package 3,300
Win Source Part Number 1204184-MCP98243T-BE/MC
Ultra Librarian 3D Model Ultra Librarian MCP98243T-BE/MC CAD Model

Description

Microchip Technology MCP98243T-BE/MC Digital Temperature Sensor

The MCP98243T-BE/MC is a high-precision digital temperature sensor from Microchip Technology, designed to meet the rigorous requirements of temperature monitoring and control in a variety of applications. This sensor provides an ideal solution for advanced systems that require accurate temperature readings with I2C interface compatibility.

At the heart of the MCP98243T-BE/MC is a digital temperature sensing unit that can measure temperatures ranging from -40°C to +125°C with an impressive accuracy of ±0.5°C (max) from -20°C to 100°C. This level of precision ensures that your system can maintain optimal performance by closely monitoring and responding to thermal changes.

One of the key features of this sensor is its user-programmable temperature alert output, which can be configured for various temperature threshold settings. This functionality enables the MCP98243T-BE/MC to provide real-time feedback and trigger protective mechanisms in systems that are sensitive to thermal excursions.

The MCP98243T-BE/MC supports a standard I2C interface, allowing for easy integration into existing designs. It operates at a supply voltage range of 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems. The low operating current of this sensor also makes it suitable for battery-powered applications where power efficiency is crucial.

With its small form factor, the MCP98243T-BE/MC is available in a 2x3 mm TDFN 8-pin package, which is ideal for space-constrained applications. Whether it's being used in consumer electronics, data center monitoring, or industrial control systems, this digital temperature sensor offers a reliable and compact solution for temperature measurement needs.

Microchip Technology's commitment to quality ensures that the MCP98243T-BE/MC temperature sensor provides the performance and reliability expected from a leading semiconductor manufacturer. By choosing this sensor, designers can confidently address their thermal monitoring requirements with a high-quality component that delivers both precision and versatility.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess