EN
  • EN
  • DE

MCP98242T-BE/MCBAA

Part No MCP98242T-BE/MCBAA
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR 2WIRE 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -40°C to 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 100483-MCP98242T-BE/MCBAA
Ultra Librarian 3D Model Ultra Librarian MCP98242T-BE/MCBAA CAD Model

Description

Microchip Technology MCP98242T-BE/MCBAA Digital Temperature Sensor

The MCP98242T-BE/MCBAA is a high-precision digital temperature sensor from Microchip Technology, designed to provide accurate temperature readings in a wide range of consumer, industrial, and automotive applications. This sensor is part of Microchip's extensive portfolio of thermal management solutions, reflecting the company's commitment to providing innovative and reliable products.

Featuring a 2-wire I²C/SMBus serial interface for simple communication with microcontrollers, the MCP98242T-BE/MCBAA offers an accuracy of ±0.5°C (max.) from -40°C to +125°C. This level of precision is essential for applications where temperature monitoring is critical, such as system thermal management, environmental control, and industrial process control.

The MCP98242T-BE/MCBAA operates over a supply voltage range of 2.7V to 5.5V, making it versatile for various system designs. Its low operating current contributes to the energy efficiency of the overall system, an important consideration for battery-powered devices. The sensor also features a shutdown mode for power savings when temperature data is not required.

One of the key features of this temperature sensor is its programmable temperature alert output. This allows the device to trigger an external interrupt when a user-defined temperature threshold is reached, providing an immediate response to critical temperature events without needing constant polling by the host controller.

Additionally, the MCP98242T-BE/MCBAA supports user-programmable registers that allow for the customization of the sensor's operation. Users can set the temperature limits, hysteresis, and conversion resolution to match the specific requirements of their application. The sensor's resolution can be configured up to 12 bits, offering a fine granularity of temperature measurement.

Encased in a small 8-pin TDFN package, the MCP98242T-BE/MCBAA is designed for space-constrained applications, such as portable electronics, where board space is at a premium. Its robust design ensures reliable operation in harsh environments, making it a suitable choice for automotive and industrial applications that demand high levels of durability.

In summary, the MCP98242T-BE/MCBAA from Microchip Technology is a versatile, precise, and energy-efficient digital temperature sensor that meets the demanding requirements of modern thermal management applications.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Nuvoton Technology Corporation of America
Lowest to $9.7932
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess