EN
  • EN
  • DE

MCP9510CT-E/CH

Part No MCP9510CT-E/CH
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PRG ACT HI/LO SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 36 Weeks
Features Thermostat Programmable Active High, Active Low Open Drain, Push-Pull SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name MCP9510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP9510CT-E/CHCT, MCP9510CT-E/CHDKR, MCP9510CT-E/CHTR, MCP9510CTECH
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926750-MCP9510CT-E/CH
Ultra Librarian 3D Model Ultra Librarian MCP9510CT-E/CH CAD Model

Description

Microchip Technology MCP9510CT-E/CH

The MCP9510CT-E/CH is a high-performance, precision integrated circuit product from Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This particular device is part of Microchip's extensive range of temperature sensors, designed to provide accurate and reliable temperature readings in a variety of applications.

One of the key features of the MCP9510CT-E/CH is its programmable temperature switch with a digital output. This functionality makes it incredibly versatile, as it can be configured for various temperature thresholds to meet the specific needs of different systems. Whether it's for industrial control, consumer electronics, or automotive applications, this temperature sensor can be tailored to ensure optimal performance.

The MCP9510CT-E/CH operates over a wide temperature range, which allows for its use in environments that experience significant temperature variations. It has a low operating current, which makes it suitable for battery-powered or energy-sensitive applications, where power efficiency is critical. Additionally, the device boasts a high degree of accuracy, ensuring that temperature readings are precise, which is essential for maintaining the integrity and safety of temperature-dependent systems.

This product comes in a small, surface-mount package, which is ideal for space-constrained applications. The compact form factor allows designers to integrate the MCP9510CT-E/CH into their designs without having to compromise on space or functionality. Moreover, the robust design of the sensor ensures that it can withstand harsh conditions, making it a reliable choice for demanding applications.

Microchip Technology provides comprehensive technical support for the MCP9510CT-E/CH, including datasheets, application notes, and design tools to help engineers streamline their design process. The company's commitment to quality and customer support ensures that users of the MCP9510CT-E/CH can rely on this product to deliver consistent performance and contribute to the success of their projects.

In summary, the MCP9510CT-E/CH from Microchip Technology is a versatile, accurate, and reliable temperature sensor solution suitable for a wide range of applications that require precise temperature monitoring and control.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Maxim Integrated
Lowest to $1.8619

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess