EN
  • EN
  • DE

MCP8025-115E/MP

Part No MCP8025-115E/MP
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-19V 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features - Motor Driver NMOS, PMOS PWM 40-QFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (5x5)
Family Name MCP8025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926747-MCP8025-115E/MP
Ultra Librarian 3D Model Ultra Librarian MCP8025-115E/MP CAD Model

Description

Microchip Technology's MCP8025-115E/MP Motor Driver

The MCP8025-115E/MP from Microchip Technology is a high-performance, fully integrated, three-phase motor driver with built-in power module, designed to deliver efficiency and reliability for automotive and industrial applications. This advanced motor driver is specifically engineered to interface with a wide range of microcontrollers, providing an optimal solution for controlling Brushless DC (BLDC) motors.

Key Features

  • Integrated Power Module: The MCP8025-115E/MP comes with an integrated power module that simplifies the design process by reducing the number of external components required. This integration helps in saving board space and enhancing system reliability.
  • Three-Phase Gate Driver: The device includes a high-voltage, three-phase gate driver capable of driving a wide range of N-channel MOSFETs, which makes it versatile for various motor control applications.
  • Advanced Protection Features: Equipped with a suite of protection features such as under-voltage lockout, over-temperature, and over-current protection, the MCP8025-115E/MP ensures safe operation under critical conditions, thereby prolonging the life of the motor and the controller.
  • High Temperature Operation: This motor driver is designed to withstand high temperature environments, making it suitable for automotive applications where thermal conditions can be harsh.
  • Configurable: With its configurable settings, the MCP8025-115E/MP can be tailored to meet the specific needs of various motor control applications, providing designers with flexibility in their designs.

Applications

The versatility of the MCP8025-115E/MP motor driver makes it an ideal choice for a broad range of applications, including but not limited to:

  • Automotive powertrains and HVAC systems
  • Electric power steering
  • Industrial pumps and fans
  • Electric bicycles and scooters
  • Robotics and automated guided vehicles (AGVs)

Overall, the MCP8025-115E/MP from Microchip Technology is a robust and highly integrated solution for designers looking to drive three-phase motors with precision and protection. Its compact design, combined with its powerful features, makes it an excellent choice for a wide array of motor control applications.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess