EN
  • EN
  • DE

CAT93C46UI-TE13

Part No CAT93C46UI-TE13
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 3.3V/5V 8-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239938-CAT93C46UI-TE13
Popularity Low
Supply and Demand Status Limited
Family Name CAT93C46
Introduction Date July 20, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT93C46UI-TE13 CAD Model

Description

ON Semiconductor CAT93C46UI-TE13 Product Overview

The CAT93C46UI-TE13 from ON Semiconductor is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device that provides robust data storage solutions for various electronic applications. This product is designed to offer non-volatile memory storage, which means it retains stored data even when the power is turned off, making it an ideal choice for a wide range of applications where data integrity and retention are critical.

Key Features

  • Memory Size: The CAT93C46UI-TE13 comes with a 1 Kbit memory size, which is organized as 64 x 16 or 128 x 8 bits, depending on the mode of operation selected by the user.
  • Interface: This device is equipped with a serial interface for communication, ensuring easy integration with microcontrollers and other digital systems.
  • Operating Voltage: It operates at a voltage range of 2.5V to 5.5V, making it compatible with both low and standard voltage applications.
  • Operating Temperature: Designed for robust performance, it functions within an industrial temperature range of -40°C to +85°C.
  • Packaging: The CAT93C46UI-TE13 is offered in a TSSOP-8 package, which is known for its compact footprint and reliability in PCB mounting.
  • Write Protection: It includes write protection features such as hardware and software protection to prevent accidental data corruption.
  • Endurance: The EEPROM boasts a high write endurance with 1,000,000 write cycles, ensuring the longevity of the device.
  • Data Retention: It offers a data retention period of 100 years, providing long-term data storage without the need for power.

Applications

The CAT93C46UI-TE13 is suitable for a variety of applications where reliable and durable non-volatile memory storage is required. It is commonly used in:

  • Industrial controls
  • Medical devices
  • Automotive systems
  • Consumer electronics
  • Portable devices
  • Telecommunication systems

In conclusion, the CAT93C46UI-TE13 EEPROM from ON Semiconductor is a versatile and reliable memory solution that meets the needs of a broad spectrum of electronic applications. Its robust feature set ensures that it can handle challenging environments and provide consistent performance over its operational lifespan.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess