EN
  • EN
  • DE

LAN9500I-ABZJ

Part No LAN9500I-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage (V) 3.3V
Supply Current 78mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Family Part Number LAN9500
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1195045-LAN9500I-ABZJ
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN9500I-ABZJ CAD Model

Description

Microchip Technology's LAN9500I-ABZJ Ethernet Controller

The LAN9500I-ABZJ is a high-performance, compact Ethernet controller from Microchip Technology, designed to offer a comprehensive solution for USB to 10/100 Ethernet connectivity. This device is an ideal choice for embedded systems, consumer electronics, and mobile accessories where space is at a premium and reliable network connectivity is a must.

Key Features:

  • High-Speed USB 2.0 Support: Integrates a USB 2.0 PHY and controller with a 10/100 Ethernet MAC, which ensures high-speed connectivity and data transfer rates for a seamless user experience.
  • Advanced Power Management: The LAN9500I-ABZJ is equipped with dynamic power management features, reducing power consumption during periods of low data activity, making it an eco-friendly choice for power-sensitive applications.
  • Robust Performance: With support for full-duplex operation, the controller delivers reliable and consistent network performance, ensuring stability even in demanding environments.
  • Industrial Temperature Range: The device is capable of operating in industrial temperature ranges, making it suitable for use in harsh conditions without compromising performance.
  • Integrated EEPROM: Comes with an onboard EEPROM for storing configuration parameters, which simplifies the installation process and enhances the flexibility of the device.
  • Extensive Compatibility: The LAN9500I-ABZJ supports a wide range of drivers for major operating systems, ensuring compatibility and ease of integration into various platforms.

Applications:

The versatility of the LAN9500I-ABZJ makes it an excellent choice for a variety of applications, including:

  • Embedded systems
  • Network-enabled consumer electronics
  • Mobile accessories with Ethernet capabilities
  • Industrial automation and control systems

With its robust feature set, the LAN9500I-ABZJ Ethernet controller from Microchip Technology stands out as a superior solution for designers looking to integrate network connectivity with minimal design complexity and maximum efficiency.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,692 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess