EN
  • EN
  • DE

M93C46-WMW6T

Part No M93C46-WMW6T
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309143-M93C46-WMW6T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C46-WMW6T CAD Model

Description

Product Overview: M93C46-WMW6T

The M93C46-WMW6T is a high-performance 1 Kbit (128 x 8 or 64 x 16) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This EEPROM device is part of ST's M93C series, designed for a wide array of applications that require reliable data storage and retrieval without power. The M93C46-WMW6T is particularly suitable for sophisticated industrial, automotive, and consumer electronics where the integrity and retention of data are paramount.

Key Features

  • Memory Size: 1 Kbit, organized as either 128 bytes (8 bits each) or 64 words (16 bits each), selectable through an external pin.
  • Interface: Serial Interface, supporting both Microwire and SPI protocols for versatile communication with microcontrollers.
  • Write Cycle Time: Fast write cycle time of 5ms with byte and page write support, enabling efficient data management and updates.
  • Endurance: High cycling endurance with 1 million write cycles and data retention of over 40 years, ensuring long-term reliability.
  • Supply Voltage: Operates across a wide range of supply voltages from 2.5V to 5.5V, accommodating various system-level power requirements.
  • Package: Available in a compact SO8N package, minimizing the footprint on printed circuit boards and suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing operation in harsh environmental conditions.
  • Lead-free: The device is lead-free and RoHS compliant, adhering to environmental regulations and promoting sustainability.

Applications

The M93C46-WMW6T is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Portable devices
  • Medical equipment
  • Industrial controllers
  • Smart cards
  • Networking devices

With its robust design and comprehensive feature set, the M93C46-WMW6T from STMicroelectronics represents a reliable solution for designers looking to integrate non-volatile memory into their systems. Its durability, coupled with high endurance and wide voltage range, makes it an ideal choice for applications requiring frequent data updates and long-term data retention.

You May Also Be Interested in

Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess