EN
  • EN
  • DE

TUSB8044ARGCR

Part No TUSB8044ARGCR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC HUB CONTROLLER USB 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface I2C, SMBus
Standards USB 3.1
Voltage - Supply 0.99V ~ 1.26V, 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number TUSB8044
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851752-TUSB8044ARGCR
Ultra Librarian 3D Model Ultra Librarian TUSB8044ARGCR CAD Model

Description

Product Overview: TUSB8044ARGCR by Texas Instruments

The TUSB8044ARGCR is a state-of-the-art USB 3.2 Gen 1 hub controller designed and manufactured by Texas Instruments (TI). This high-performance device is engineered to expand a single USB 3.2 Gen 1 port into four downstream ports, offering enhanced connectivity solutions for a wide range of applications.

With its integrated SuperSpeed USB 3.2 Gen 1 interfaces, the TUSB8044ARGCR provides data transfer rates up to 5 Gbps, which is ideal for high-bandwidth devices such as external storage drives, high-definition cameras, and streaming media devices. The device also supports USB 2.0 Low-Speed, Full-Speed, and High-Speed connections, ensuring backward compatibility with existing USB peripherals.

The TUSB8044ARGCR comes in a compact 64-pin QFN package, making it suitable for space-constrained applications. It is designed with an emphasis on power efficiency and offers multiple power management features, including link power management and port power control, which help to minimize power consumption during idle periods.

This hub controller is equipped with battery charging support, including dedicated charging port (DCP) and charging downstream port (CDP) modes, which allow for faster charging of connected devices. Additionally, the TUSB8044ARGCR provides overcurrent protection for each downstream port, enhancing the safety and reliability of the entire system.

Texas Instruments has designed the TUSB8044ARGCR with ease of use in mind, featuring configurable pin strap and EEPROM options for device settings, which simplifies the design process and accelerates time-to-market. The device also supports I2C for advanced configuration and control, offering flexibility for custom applications.

The TUSB8044ARGCR is an ideal solution for expanding USB capabilities in desktop and laptop computers, docking stations, monitors, and many other consumer electronics. With its robust feature set, the TUSB8044ARGCR provides designers with a versatile and reliable USB hub solution that meets the demands of modern high-speed data communication.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5363 $50.7260
49+ $2.0810 $101.9690
75+ $2.0160 $151.2000
103+ $1.9510 $200.9530
133+ $1.8859 $250.8247
178+ $1.6909 $300.9802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess