EN
  • EN
  • DE

MCP73853T-I/ML

Part No MCP73853T-I/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CEL 16QFN  /  Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 475mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MCP73853
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP73853T-I/ML-ND,MCP73853TIML,MCP73853T-I/MLCT,MCP73853T-I/MLCT-NDR,MCP73853T-I/MLTR,MCP73853T-I/MLTR-NDR,MCP73853T-I/MLDKR
Standard Package 3,300
Win Source Part Number 966157-MCP73853T-I/ML
Ultra Librarian 3D Model Ultra Librarian MCP73853T-I/ML CAD Model

Description

Microchip Technology MCP73853T-I/ML Battery Charge Controller

The MCP73853T-I/ML is a highly integrated and advanced battery charge controller from Microchip Technology, designed to manage single-cell Lithium-Ion (Li-Ion) or Lithium Polymer (Li-Poly) batteries. This compact, thermally efficient device comes in a 16-pin QFN (Quad Flat No-lead) package, aimed at space-constrained applications.

Engineered for precision and efficiency, the MCP73853T-I/ML offers a programmable charge algorithm, with features that ensure the battery is charged safely and quickly to its maximum capacity. It supports a wide range of input voltages and provides an adjustable charge current up to 1.2A, making it versatile for various design requirements.

A standout feature of the MCP73853T-I/ML is its integrated voltage regulation system, which manages the power input to maintain optimal charging conditions. This, combined with its charge termination and automatic recharge capabilities, helps to prolong battery life and maintain performance over time. The controller also includes a thermal regulation mechanism to protect the charging process from overheating, enhancing the safety of the system.

The device is equipped with status outputs that can signal to the host system about the charge state, allowing for intelligent power management and user notification. It also features various safety mechanisms, including under-voltage lockout, automatic end-of-charge control, and overcurrent protection, which are crucial for preserving the integrity of the battery and the device it powers.

Additionally, the MCP73853T-I/ML is designed with simplicity in mind, requiring minimal external components, which can reduce overall system cost and complexity. This makes it an ideal choice for portable electronic applications such as digital cameras, MP3 players, smartphones, and other USB-powered gadgets.

In summary, the MCP73853T-I/ML from Microchip Technology is a sophisticated, feature-rich charge controller that provides designers with a reliable solution for managing the power needs of modern rechargeable battery-operated devices.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0135 $116.3915
45+ $3.8881 $174.9645
62+ $3.7627 $233.2874
80+ $3.6373 $290.9840
107+ $3.2610 $348.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,425 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess