EN
  • EN
  • DE

MCP73844-820I/MS

Part No MCP73844-820I/MS
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Advanced Single or Dual Cell Lithium-Ion/ Lithium-Polymer Charge Management Controllers | IC CONTROLLER LI-ION 8.2V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.microchip.com
Win Source Part Number 1221223-MCP73844-820I/MS
MSL Level 2 (1 Year)
Manufacturer Pack Quantity 100
Family Part Number MCP73844
Supplier Device Package 8-MSOP
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply (Maximum) 12V
Battery Pack Voltage 8.2V
Programmable Features Timer
Number of Cells 1 ~ 2
Battery Chemistry Lithium Ion/Polymer
Packaging Tube
Manufacturer Microchip Technology
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MCP73844-820I/MS CAD Model

Description

Microchip Technology's MCP73844-820I/MS Battery Charger IC

The MCP73844-820I/MS from Microchip Technology is a highly integrated linear charge management controller designed for use in space-limited and cost-sensitive applications. This advanced battery charger IC is specifically tailored for charging single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries. With its compact MSOP-10 package, the MCP73844-820I/MS offers a perfect balance of form and function, making it an ideal choice for portable electronic devices.

This sophisticated IC integrates a host of features to ensure that battery charging is not only efficient but also safe for the end-user and the battery itself. The charging process is managed through a constant current/constant voltage algorithm, which is the preferred method for Li-Ion battery charging to maximize battery life and capacity. The MCP73844-820I/MS can provide a charge current of up to 800mA, allowing for relatively quick recharge times suitable for modern high-capacity batteries.

One of the standout features of the MCP73844-820I/MS is its built-in safety mechanisms. The IC includes overcurrent protection, thermal regulation, and a safety timer for end-of-charge control. These features work together to prevent damage to the battery from overcharging or excessive heat, which can be common issues with less sophisticated charging solutions.

Additionally, the MCP73844-820I/MS offers a status output that can be used to indicate the charging state, making it easy for users to know when the battery is charging, fully charged, or if there is a fault condition. This feature is particularly useful for improving the user interface of portable devices.

Overall, the MCP73844-820I/MS is an excellent choice for designers looking to incorporate a reliable, cost-effective charging solution into their applications. Its small size, integrated protection features, and ease of use make it a go-to component for charging single-cell Li-Ion and Li-Poly batteries in a wide range of electronic devices, from smartphones and tablets to handheld gaming systems and portable medical equipment.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8056 $52.3640
155+ $0.6610 $102.4550
235+ $0.6404 $150.4940
325+ $0.6197 $201.4025
420+ $0.5991 $251.6220
560+ $0.5371 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess