EN
  • EN
  • DE
  • IT

MCP73838-NVI/MF

Part No MCP73838-NVI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LIION CHRGR USB/AC-IN 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.35V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 1075400-MCP73838-NVI/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73838-NVI/MF CAD Model

Description

Microchip Technology's MCP73838-NVI/MF

The MCP73838-NVI/MF is a miniaturized single-cell, fully integrated lithium-ion/lithium-polymer charge management controller from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed for space-constrained and high-performance applications, this charge management controller offers a compact, efficient, and reliable solution for battery charging.

Key Features:

  • Charge Management: The MCP73838-NVI/MF provides a complete charging solution for single-cell Li-ion or Li-Polymer batteries, ensuring safe and efficient charging cycles.
  • Programmable Charge Current: Users can set the charge current from 15mA to 500mA according to the specific needs of their application, allowing for versatile use across various devices.
  • Integrated Voltage Regulation: This product features an integrated voltage regulator that maintains a constant charging voltage, protecting the battery and extending its life.
  • Charge Status Output: The device includes a status output that indicates the charge cycle progress, which can be used to provide visual feedback such as LED indicators.
  • Thermal Regulation: To prevent overheating, the MCP73838-NVI/MF incorporates a thermal regulation mechanism that reduces charge current under extreme temperature conditions.
  • High Accuracy: It offers high accuracy in terms of voltage regulation, current regulation, and charge termination, ensuring the battery is charged optimally.

Applications:

The MCP73838-NVI/MF is ideal for a wide range of portable electronic devices where efficient charging and space-saving are crucial. These include:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • Handheld Gaming Consoles
  • Personal Fitness Devices

With its advanced features and versatile application range, the MCP73838-NVI/MF is a top choice for designers looking for a reliable and high-performance charge management solution for single-cell lithium-ion or lithium-polymer batteries.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7749 $62.1215
80+ $1.4564 $116.5120
125+ $1.4109 $176.3625
170+ $1.3654 $232.1180
220+ $1.3199 $290.3780
295+ $1.1833 $349.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess